TT Electronics TRANSISTORS - Transistors (BJT) - Arrays - HCT700 HCT700

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1030781-HCT700 Packaging: Tray Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Dimension: 6-SMD, No Lead Maximum Current Collector: 800mA, 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1mA, 10V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1030781-HCT700 Packaging: Tray Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Dimension: 6-SMD, No Lead Maximum Current Collector: 800mA, 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1mA, 10V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - HCT700 - 1030781-HCT700 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - HCT700
1030781-HCT700
TRANSISTORS - Transistors (BJT) - Arrays - HCT700 1030781-HCT700
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1030781-HCT700 Packaging: Tray Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Dimension: 6-SMD, No Lead Maximum Current Collector: 800mA, 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1mA, 10V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1030781-HCT700
Packaging: Tray
Mounting: SMD (SMT)
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 6-SMD, No Lead
Maximum Current Collector: 800mA, 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1mA, 10V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1030781-HCT700
Product Name TRANSISTORS - Transistors (BJT) - Arrays - HCT700
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details