TT Electronics TRANSISTORS - Transistors (BJT) - Single - HCT2222ATXV HCT2222ATXV

Description
Manufacturer: TT Electronics Win Source Part Number: 920050-HCT2222ATXV Features: Bipolar (BJT) Transistor NPN - Surface Mount 4-SMD Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: TT Electronics Win Source Part Number: 920050-HCT2222ATXV Features: Bipolar (BJT) Transistor NPN - Surface Mount 4-SMD Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - HCT2222ATXV - 920050-HCT2222ATXV - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - HCT2222ATXV
920050-HCT2222ATXV
TRANSISTORS - Transistors (BJT) - Single - HCT2222ATXV 920050-HCT2222ATXV
Manufacturer: TT Electronics Win Source Part Number: 920050-HCT2222ATXV Features: Bipolar (BJT) Transistor NPN - Surface Mount 4-SMD Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: TT Electronics
Win Source Part Number: 920050-HCT2222ATXV
Features: Bipolar (BJT) Transistor NPN - Surface Mount 4-SMD
Package: Bulk
Package: 4-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 920050-HCT2222ATXV
Product Name TRANSISTORS - Transistors (BJT) - Single - HCT2222ATXV
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDS9265HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
7 suppliers
Transistor - 32488412 - Radwell International
Fuji Electric Corp. of America
View Details