The HA78D-128470MLF is a shielded surface mount coupled inductor with an inductance value of 47 µH and a tolerance of ±20%. It is AEC-Q200 certified, making it suitable for automotive applications. The inductor operates within a temperature range of -50°C to +155°C and can handle an operating frequency of up to 3 MHz. The maximum DC resistance is 0.090 ,Ѷ, and the saturation current is rated at 5.20 A, while the RMS current is approximately 3.00 A with a temperature rise of 40°C. The inductor is packaged in a standard embossed tape and reel format, with a case size of 12.5 mm x 12.5 mm x 8.05 mm. It is also RoHS compliant, ensuring it meets environmental regulations.
INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:47µH; RMS Current - Parallel:-; Saturation Current - Parallel:4.6A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 45AC7152 |
| Product Name | Inductor, Shielded, 47Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies |
| Standards and Certifications | RoHS |