TT Electronics Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies HA78D-1284R7MLFTR

Description
INDUCTOR, SHIELDED, 4.7UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:7.4A; Saturation Current - Parallel:14.9A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 4.7UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:7.4A; Saturation Current - Parallel:14.9A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies - 45AC7154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies
45AC7154
Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies 45AC7154
INDUCTOR, SHIELDED, 4.7UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:7.4A; Saturation Current - Parallel:14.9A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:7.4A; Saturation Current - Parallel:14.9A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 45AC7154
Product Name Inductor, Shielded, 4.7Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies
Rated DC Current 7400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details