TT Electronics Inductor, Shielded, 47Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies HA78D-128470MLFTR

Description
INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:47µH; RMS Current - Parallel:3A; Saturation Current - Parallel:5.2A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:47µH; RMS Current - Parallel:3A; Saturation Current - Parallel:5.2A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 47Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies - 45AC7155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies
45AC7155
Inductor, Shielded, 47Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies 45AC7155
INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:47µH; RMS Current - Parallel:3A; Saturation Current - Parallel:5.2A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:47µH; RMS Current - Parallel:3A; Saturation Current - Parallel:5.2A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 45AC7155
Product Name Inductor, Shielded, 47Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies
Rated DC Current 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details