Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007291-HA78-40101LF
Packaging: Cut Tape
Inductance: 100 µH
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007291-HA78-40101LFTR13 |
| Product Name | OEM Parts - OEM Parts (F - I) - HA78-40101LFTR13 |