TT Electronics Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Tt Electronics/bi Technologies HA73E-104R7LFTR13

Description
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:HA73E Series; Power Inductor Case:11.5mm x 10.5mm x 5.9mm; DC RoHS Compliant: Yes
Description
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:HA73E Series; Power Inductor Case:11.5mm x 10.5mm x 5.9mm; DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Tt Electronics/bi Technologies - 45AC7148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Tt Electronics/bi Technologies
45AC7148
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Tt Electronics/bi Technologies 45AC7148
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:HA73E Series; Power Inductor Case:11.5mm x 10.5mm x 5.9mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:HA73E Series; Power Inductor Case:11.5mm x 10.5mm x 5.9mm; DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 45AC7148
Product Name Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Tt Electronics/bi Technologies
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details