TT Electronics Inductor, Aec-Q200, Shld, 4.7Uh, 9.5A; Inductance Tt Electronics/bi Technologies HA72L-10404R7LFTR

Description
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 9.5A; Inductance:4.7µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC ResistanceRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 9.5A; Inductance:4.7µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC ResistanceRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 4.7Uh, 9.5A; Inductance Tt Electronics/bi Technologies - 77AC3619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 4.7Uh, 9.5A; Inductance Tt Electronics/bi Technologies
77AC3619
Inductor, Aec-Q200, Shld, 4.7Uh, 9.5A; Inductance Tt Electronics/bi Technologies 77AC3619
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 9.5A; Inductance:4.7µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 4.7UH, 9.5A; Inductance:4.7µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.6A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3619
Product Name Inductor, Aec-Q200, Shld, 4.7Uh, 9.5A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers