TT Electronics Inductor, Aec-Q200, Shielded, 22Uh, 5A; Inductance Tt Electronics/bi Technologies HA72L-1040220LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 22UH, 5A; Inductance:22µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 22UH, 5A; Inductance:22µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 22Uh, 5A; Inductance Tt Electronics/bi Technologies - 77AC3618 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 22Uh, 5A; Inductance Tt Electronics/bi Technologies
77AC3618
Inductor, Aec-Q200, Shielded, 22Uh, 5A; Inductance Tt Electronics/bi Technologies 77AC3618
INDUCTOR, AEC-Q200, SHIELDED, 22UH, 5A; Inductance:22µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 22UH, 5A; Inductance:22µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3618
Product Name Inductor, Aec-Q200, Shielded, 22Uh, 5A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-1676958-6 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details