TT Electronics Inductor, Aec-Q200, Shielded, 1Uh, 25A; Inductance Tt Electronics/bi Technologies HA72L-10401R0LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 25A; Inductance:1µH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 25A; Inductance:1µH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 1Uh, 25A; Inductance Tt Electronics/bi Technologies - 77AC3616 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1Uh, 25A; Inductance Tt Electronics/bi Technologies
77AC3616
Inductor, Aec-Q200, Shielded, 1Uh, 25A; Inductance Tt Electronics/bi Technologies 77AC3616
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 25A; Inductance:1µH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1UH, 25A; Inductance:1µH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3616
Product Name Inductor, Aec-Q200, Shielded, 1Uh, 25A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details