TT Electronics Inductor, Aec-Q200, Shielded, 10Uh, 7.5A; Inductance Tt Electronics/bi Technologies HA72L-1040100LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.1A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.1A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 10Uh, 7.5A; Inductance Tt Electronics/bi Technologies - 77AC3617 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 10Uh, 7.5A; Inductance Tt Electronics/bi Technologies
77AC3617
Inductor, Aec-Q200, Shielded, 10Uh, 7.5A; Inductance Tt Electronics/bi Technologies 77AC3617
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.1A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 10UH, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.1A; Product Range:HA72L-1040 series; Power Inductor Case:11.5mm x 10mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3617
Product Name Inductor, Aec-Q200, Shielded, 10Uh, 7.5A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details