TT Electronics Inductor, Aec-Q200, Shld, 680Nh, 15.5A; Inductance Tt Electronics/bi Technologies HA72L-0630R68LFTR

Description
INDUCTOR, AEC-Q200, SHLD, 680NH, 15.5A; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 680NH, 15.5A; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 680Nh, 15.5A; Inductance Tt Electronics/bi Technologies - 77AC3611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 680Nh, 15.5A; Inductance Tt Electronics/bi Technologies
77AC3611
Inductor, Aec-Q200, Shld, 680Nh, 15.5A; Inductance Tt Electronics/bi Technologies 77AC3611
INDUCTOR, AEC-Q200, SHLD, 680NH, 15.5A; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 680NH, 15.5A; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3611
Product Name Inductor, Aec-Q200, Shld, 680Nh, 15.5A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Specs
Application RF Choke
View Details
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers