TT Electronics Inductor, Aec-Q200, Shielded, 8.2Uh, 4A; Inductance Tt Electronics/bi Technologies HA72L-06308R2LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 8.2UH, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC ResistanceRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 8.2UH, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC ResistanceRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 8.2Uh, 4A; Inductance Tt Electronics/bi Technologies - 77AC3615 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 8.2Uh, 4A; Inductance Tt Electronics/bi Technologies
77AC3615
Inductor, Aec-Q200, Shielded, 8.2Uh, 4A; Inductance Tt Electronics/bi Technologies 77AC3615
INDUCTOR, AEC-Q200, SHIELDED, 8.2UH, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 8.2UH, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3615
Product Name Inductor, Aec-Q200, Shielded, 8.2Uh, 4A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers