TT Electronics Inductor, Aec-Q200, Shld, 4.7Uh, 5.5A; Inductance Tt Electronics/bi Technologies HA72L-06304R7LFTR

Description
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 4.7Uh, 5.5A; Inductance Tt Electronics/bi Technologies - 77AC3614 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 4.7Uh, 5.5A; Inductance Tt Electronics/bi Technologies
77AC3614
Inductor, Aec-Q200, Shld, 4.7Uh, 5.5A; Inductance Tt Electronics/bi Technologies 77AC3614
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 4.7UH, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3614
Product Name Inductor, Aec-Q200, Shld, 4.7Uh, 5.5A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details