TT Electronics Inductor, Aec-Q200, Shielded, 1.5Uh, 9A; Inductance Tt Electronics/bi Technologies HA72L-06301R5LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 9A; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 9A; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 1.5Uh, 9A; Inductance Tt Electronics/bi Technologies - 77AC3612 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.5Uh, 9A; Inductance Tt Electronics/bi Technologies
77AC3612
Inductor, Aec-Q200, Shielded, 1.5Uh, 9A; Inductance Tt Electronics/bi Technologies 77AC3612
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 9A; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 9A; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3612
Product Name Inductor, Aec-Q200, Shielded, 1.5Uh, 9A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers