TT Electronics Inductor, Aec-Q200, Shielded, 10Uh, 3A; Inductance Tt Electronics/bi Technologies HA72L-0630100LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 10Uh, 3A; Inductance Tt Electronics/bi Technologies - 77AC3613 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 10Uh, 3A; Inductance Tt Electronics/bi Technologies
77AC3613
Inductor, Aec-Q200, Shielded, 10Uh, 3A; Inductance Tt Electronics/bi Technologies 77AC3613
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:HA72L-0630 series; Power Inductor Case:7.1mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3613
Product Name Inductor, Aec-Q200, Shielded, 10Uh, 3A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details