TT Electronics Inductor, Aec-Q200, Shielded, 2.2Uh, 3A; Inductance Tt Electronics/bi Technologies HA72L-04202R2LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:HA72L-0420 series; Power Inductor Case:4.45mm x 4.05mm x 2mm; DC ResistanceRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:HA72L-0420 series; Power Inductor Case:4.45mm x 4.05mm x 2mm; DC ResistanceRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 2.2Uh, 3A; Inductance Tt Electronics/bi Technologies - 77AC3608 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 2.2Uh, 3A; Inductance Tt Electronics/bi Technologies
77AC3608
Inductor, Aec-Q200, Shielded, 2.2Uh, 3A; Inductance Tt Electronics/bi Technologies 77AC3608
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:HA72L-0420 series; Power Inductor Case:4.45mm x 4.05mm x 2mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:HA72L-0420 series; Power Inductor Case:4.45mm x 4.05mm x 2mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3608
Product Name Inductor, Aec-Q200, Shielded, 2.2Uh, 3A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details