TT Electronics Inductor, Aec-Q200, Shielded, 1Uh, 4.5A; Inductance Tt Electronics/bi Technologies HA72L-04201R0LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 4.5A; Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:HA72L-0420 series; Power Inductor Case:4.45mm x 4.05mm x 2mm; DC ResistanceRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 4.5A; Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:HA72L-0420 series; Power Inductor Case:4.45mm x 4.05mm x 2mm; DC ResistanceRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 1Uh, 4.5A; Inductance Tt Electronics/bi Technologies - 77AC3607 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1Uh, 4.5A; Inductance Tt Electronics/bi Technologies
77AC3607
Inductor, Aec-Q200, Shielded, 1Uh, 4.5A; Inductance Tt Electronics/bi Technologies 77AC3607
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 4.5A; Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:HA72L-0420 series; Power Inductor Case:4.45mm x 4.05mm x 2mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1UH, 4.5A; Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:HA72L-0420 series; Power Inductor Case:4.45mm x 4.05mm x 2mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3607
Product Name Inductor, Aec-Q200, Shielded, 1Uh, 4.5A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details