TT Electronics Fixed Inductors HA72E-06R47LFTR13

Description
470nH Unshielded Molded Inductor 16.1A 4.2mOhm Max 2-SMD
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 16.1A 4.2mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 987-1640-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
987-1640-2-ND
Fixed Inductors 987-1640-2-ND
470nH Unshielded Molded Inductor 16.1A 4.2mOhm Max 2-SMD

470nH Unshielded Molded Inductor 16.1A 4.2mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 987-1640-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
987-1640-1-ND
Fixed Inductors 987-1640-1-ND
470nH Unshielded Molded Inductor 16.1A 4.2mOhm Max 2-SMD

470nH Unshielded Molded Inductor 16.1A 4.2mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 987-1640-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details