TT Electronics Inductors, Coils, Chokes - Fixed Inductors HA72E-064R7LFTR13

Description
Win Source Part Number: 1382199-HA72E-064R7L FTR13 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HA72E-06 Type: Molded Package: Cut Tape (CT) Shielding: Unshielded Size / Dimension: 0.285" L x 0.268" W (7.23mm x 6.80mm) Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±20% Ratings: AEC-Q200 Mounting Type: Surface Mount Package / Case: 2-SMD DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 5.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TT Electronics Base Product Number: HA72E Current - Saturation (Isat): 6.5A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382199-HA72E-064R7L FTR13 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HA72E-06 Type: Molded Package: Cut Tape (CT) Shielding: Unshielded Size / Dimension: 0.285" L x 0.268" W (7.23mm x 6.80mm) Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±20% Ratings: AEC-Q200 Mounting Type: Surface Mount Package / Case: 2-SMD DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 5.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TT Electronics Base Product Number: HA72E Current - Saturation (Isat): 6.5A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1382199-HA72E-064R7LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382199-HA72E-064R7LFTR13
Inductors, Coils, Chokes - Fixed Inductors 1382199-HA72E-064R7LFTR13
Win Source Part Number: 1382199-HA72E-064R7L FTR13 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HA72E-06 Type: Molded Package: Cut Tape (CT) Shielding: Unshielded Size / Dimension: 0.285" L x 0.268" W (7.23mm x 6.80mm) Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±20% Ratings: AEC-Q200 Mounting Type: Surface Mount Package / Case: 2-SMD DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 5.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TT Electronics Base Product Number: HA72E Current - Saturation (Isat): 6.5A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1382199-HA72E-064R7LFTR13
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HA72E-06
Type: Molded
Package: Cut Tape (CT)
Shielding: Unshielded
Size / Dimension: 0.285" L x 0.268" W (7.23mm x 6.80mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Tolerance: ±20%
Ratings: AEC-Q200
Mounting Type: Surface Mount
Package / Case: 2-SMD
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 5.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TT Electronics
Base Product Number: HA72E
Current - Saturation (Isat): 6.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
SMD 4.7UH 5.4A 42 MOHM Inductor and Choke - 71-HA72E-064R7LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 5.4A 42 MOHM Inductor and Choke
71-HA72E-064R7LFTR13
SMD 4.7UH 5.4A 42 MOHM Inductor and Choke 71-HA72E-064R7LFTR13
FIXED IND 4.7UH 5.4A 42 MOHM SMD Product overview: HA72E-064R7LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5.4A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5.4A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HA72E-064R7LFTR13 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.4A 42 MOHM SMD Product overview: HA72E-064R7LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5.4A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5.4A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HA72E-064R7LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1382199-HA72E-064R7LFTR13 71-HA72E-064R7LFTR13
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 5.4A 42 MOHM Inductor and Choke
Operating Temperature -40 to 155 C (-40 to 311 F) -40 to 155 C (-40 to 311 F)
Application RF Choke
Configuration Fixed
Inductance Range 4.7 microH 4.7 microH
DCR 0.0420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details