TT Electronics Inductors, Coils, Chokes - Fixed Inductors HA72E-063R3LFTR13

Description
Win Source Part Number: 1378544-HA72E-063R3L FTR13 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/BI Magnetics Series: HA72E-06 Package: Tape & Reel (TR) Package / Case: 2-SMD Base Product Number: HA72E Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.285" L x 0.268" W (7.23mm x 6.80mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 3.3 µH Current Rating (Amps): 6.6 A Current - Saturation (Isat): 8A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Inductance Frequency - Test: 100 kHz Type: Molded
Request a Quote Datasheet
Description
Win Source Part Number: 1378544-HA72E-063R3L FTR13 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/BI Magnetics Series: HA72E-06 Package: Tape & Reel (TR) Package / Case: 2-SMD Base Product Number: HA72E Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.285" L x 0.268" W (7.23mm x 6.80mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 3.3 µH Current Rating (Amps): 6.6 A Current - Saturation (Isat): 8A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Inductance Frequency - Test: 100 kHz Type: Molded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1378544-HA72E-063R3LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1378544-HA72E-063R3LFTR13
Inductors, Coils, Chokes - Fixed Inductors 1378544-HA72E-063R3LFTR13
Win Source Part Number: 1378544-HA72E-063R3L FTR13 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/BI Magnetics Series: HA72E-06 Package: Tape & Reel (TR) Package / Case: 2-SMD Base Product Number: HA72E Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.285" L x 0.268" W (7.23mm x 6.80mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 3.3 µH Current Rating (Amps): 6.6 A Current - Saturation (Isat): 8A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Inductance Frequency - Test: 100 kHz Type: Molded

Win Source Part Number: 1378544-HA72E-063R3LFTR13
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TT Electronics/BI Magnetics
Series: HA72E-06
Package: Tape & Reel (TR)
Package / Case: 2-SMD
Base Product Number: HA72E
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.285" L x 0.268" W (7.23mm x 6.80mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 3.3 µH
Current Rating (Amps): 6.6 A
Current - Saturation (Isat): 8A
Shielding: Unshielded
DC Resistance (DCR): 30mOhm Max
Inductance Frequency - Test: 100 kHz
Type: Molded

Buy Now Datasheet
SMD 3.3UH 6.6A 30 MOHM Inductor and Choke - 71-HA72E-063R3LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 6.6A 30 MOHM Inductor and Choke
71-HA72E-063R3LFTR13
SMD 3.3UH 6.6A 30 MOHM Inductor and Choke 71-HA72E-063R3LFTR13
FIXED IND 3.3UH 6.6A 30 MOHM SMD Product overview: HA72E-063R3LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6.6A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6.6A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HA72E-063R3LFTR13 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6.6A 30 MOHM SMD Product overview: HA72E-063R3LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6.6A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6.6A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HA72E-063R3LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1378544-HA72E-063R3LFTR13 71-HA72E-063R3LFTR13
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 6.6A 30 MOHM Inductor and Choke
Operating Temperature -40 to 155 C (-40 to 311 F) -40 to 155 C (-40 to 311 F)
Application RF Choke
Configuration Fixed
Inductance Range 3.3 microH 3.3 microH
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers