TT Electronics Fixed Inductors - HA72E-06330LFTR13 HA72E-06330LFTR13

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061733-HA72E-06330L FTR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 1.8 A Length: 7.23 mm Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 2.9972 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.8 A Height: 3 mm Number of Pins: 2 Width: 6.8 mm Categories: Fixed Inductors DC Resistance (DCR): 332 mΩ Alternative Parts (Cross-Reference): ASPI-0804T-330M-T; NS10145T330MNV; SDE0805A-330M; PM3316-330M-RC; SDE0604A-330M; 4922R-19LHA72E06330L FTR13; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 6.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.8 A Saturation Current: 2.5 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061733-HA72E-06330L FTR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 1.8 A Length: 7.23 mm Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 2.9972 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.8 A Height: 3 mm Number of Pins: 2 Width: 6.8 mm Categories: Fixed Inductors DC Resistance (DCR): 332 mΩ Alternative Parts (Cross-Reference): ASPI-0804T-330M-T; NS10145T330MNV; SDE0805A-330M; PM3316-330M-RC; SDE0604A-330M; 4922R-19LHA72E06330L FTR13; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 6.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.8 A Saturation Current: 2.5 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HA72E-06330LFTR13 - 1061733-HA72E-06330LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HA72E-06330LFTR13
1061733-HA72E-06330LFTR13
Fixed Inductors - HA72E-06330LFTR13 1061733-HA72E-06330LFTR13
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061733-HA72E-06330L FTR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 1.8 A Length: 7.23 mm Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 2.9972 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.8 A Height: 3 mm Number of Pins: 2 Width: 6.8 mm Categories: Fixed Inductors DC Resistance (DCR): 332 mΩ Alternative Parts (Cross-Reference): ASPI-0804T-330M-T; NS10145T330MNV; SDE0805A-330M; PM3316-330M-RC; SDE0604A-330M; 4922R-19LHA72E06330L FTR13; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 6.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.8 A Saturation Current: 2.5 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061733-HA72E-06330LFTR13
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 1.8 A
Length: 7.23 mm
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 2.9972 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 1.8 A
Height: 3 mm
Number of Pins: 2
Width: 6.8 mm
Categories: Fixed Inductors
DC Resistance (DCR): 332 mΩ
Alternative Parts (Cross-Reference): ASPI-0804T-330M-T; NS10145T330MNV; SDE0805A-330M; PM3316-330M-RC; SDE0604A-330M; 4922R-19LHA72E06330LFTR13;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 6.8 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.8 A
Saturation Current: 2.5 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1061733-HA72E-06330LFTR13
Product Name Fixed Inductors - HA72E-06330LFTR13
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details