TT Electronics Inductor, Shld, 100Uh, 2.3A, Aec-Q200; Inductance Tt Electronics/bi Technologies HA66-640101LF

Description
INDUCTOR, SHLD, 100UH, 2.3A, AEC-Q200; Inductance:100µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHLD, 100UH, 2.3A, AEC-Q200; Inductance:100µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shld, 100Uh, 2.3A, Aec-Q200; Inductance Tt Electronics/bi Technologies - 68AC5113 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 100Uh, 2.3A, Aec-Q200; Inductance Tt Electronics/bi Technologies
68AC5113
Inductor, Shld, 100Uh, 2.3A, Aec-Q200; Inductance Tt Electronics/bi Technologies 68AC5113
INDUCTOR, SHLD, 100UH, 2.3A, AEC-Q200; Inductance:100µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 100UH, 2.3A, AEC-Q200; Inductance:100µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 68AC5113
Product Name Inductor, Shld, 100Uh, 2.3A, Aec-Q200; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2472SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details