TT Electronics Inductor, Shld, 2.5Uh, 7.5A, Aec-Q200; Inductance Tt Electronics/bi Technologies HA66-5302R5LF

Description
INDUCTOR, SHLD, 2.5UH, 7.5A, AEC-Q200; Inductance:2.5µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:HA66 Series; Power Inductor Case:5.7mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHLD, 2.5UH, 7.5A, AEC-Q200; Inductance:2.5µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:HA66 Series; Power Inductor Case:5.7mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shld, 2.5Uh, 7.5A, Aec-Q200; Inductance Tt Electronics/bi Technologies - 68AC5111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.5Uh, 7.5A, Aec-Q200; Inductance Tt Electronics/bi Technologies
68AC5111
Inductor, Shld, 2.5Uh, 7.5A, Aec-Q200; Inductance Tt Electronics/bi Technologies 68AC5111
INDUCTOR, SHLD, 2.5UH, 7.5A, AEC-Q200; Inductance:2.5µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:HA66 Series; Power Inductor Case:5.7mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 2.5UH, 7.5A, AEC-Q200; Inductance:2.5µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:HA66 Series; Power Inductor Case:5.7mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 68AC5111
Product Name Inductor, Shld, 2.5Uh, 7.5A, Aec-Q200; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2472SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers