TT Electronics Inductor, Shld, 100Uh, 1.4A, Aec-Q200; Inductance Tt Electronics/bi Technologies HA66-530101LF

Description
INDUCTOR, SHLD, 100UH, 1.4A, AEC-Q200; Inductance:100µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:HA66 Series; Power Inductor Case:5.7mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHLD, 100UH, 1.4A, AEC-Q200; Inductance:100µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:HA66 Series; Power Inductor Case:5.7mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shld, 100Uh, 1.4A, Aec-Q200; Inductance Tt Electronics/bi Technologies - 68AC5110 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 100Uh, 1.4A, Aec-Q200; Inductance Tt Electronics/bi Technologies
68AC5110
Inductor, Shld, 100Uh, 1.4A, Aec-Q200; Inductance Tt Electronics/bi Technologies 68AC5110
INDUCTOR, SHLD, 100UH, 1.4A, AEC-Q200; Inductance:100µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:HA66 Series; Power Inductor Case:5.7mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 100UH, 1.4A, AEC-Q200; Inductance:100µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:HA66 Series; Power Inductor Case:5.7mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 68AC5110
Product Name Inductor, Shld, 100Uh, 1.4A, Aec-Q200; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details