INDUCTOR, POWER, UNSHIELDED, 7UH, 48A; Product Range:HA55 Series; Inductance:7µH; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 87T7515 |
| Product Name | Inductor, Power, Unshielded, 7Uh, 48A; Product Range Tt Electronics/bi Technologies |
| Inductance Range | 7 microH |
| DCR | 0.0020 ohms |
| Rated DC Current | 40000 milliamps |