Welwyn Components, Ltd. Res, 110R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn GWCR1206-110RFT5

Description
RES, 110R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:110ohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 110R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:110ohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 22AC8279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
22AC8279
Res, 110R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 22AC8279
RES, 110R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:110ohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 110R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:110ohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 110R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 22AC4463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
22AC4463
Res, 110R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 22AC4463
RES, 110R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:110ohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 110R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:110ohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC8279
Product Name Res, 110R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 110 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details