Welwyn Components, Ltd. Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn GWCR1206-100KFT5

Description
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 22AC4462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
22AC4462
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 22AC4462
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 22AC8278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
22AC8278
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 22AC8278
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:GWCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4462
Product Name Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 100000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details