TT Electronics Through Hole Resistors - GUSQS8AHR032002BA GUSQS8AHR032002BA

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164939-GUSQS8AHR032 002BA Categories: Through Hole Resistors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164939-GUSQS8AHR032 002BA Categories: Through Hole Resistors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - GUSQS8AHR032002BA - 1164939-GUSQS8AHR032002BA - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - GUSQS8AHR032002BA
1164939-GUSQS8AHR032002BA
Through Hole Resistors - GUSQS8AHR032002BA 1164939-GUSQS8AHR032002BA
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164939-GUSQS8AHR032 002BA Categories: Through Hole Resistors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164939-GUSQS8AHR032002BA
Categories: Through Hole Resistors
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1164939-GUSQS8AHR032002BA
Product Name Through Hole Resistors - GUSQS8AHR032002BA
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details