TT Electronics Resistor, Metal Glaze, 38.3Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive GS31003832F

Description
RESISTOR, METAL GLAZE, 38.3KOHM, 3W, 1%; Resistance:38.3kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL GLAZE, 38.3KOHM, 3W, 1%; Resistance:38.3kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 38.3Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 50M2663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 38.3Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive
50M2663
Resistor, Metal Glaze, 38.3Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive 50M2663
RESISTOR, METAL GLAZE, 38.3KOHM, 3W, 1%; Resistance:38.3kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: No

RESISTOR, METAL GLAZE, 38.3KOHM, 3W, 1%; Resistance:38.3kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50M2663
Product Name Resistor, Metal Glaze, 38.3Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 38300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details