TT Electronics Resistor, Metal Glaze, 220Kohm, 3W, 5%; Resistance Tt Electronics/international Resistive GS31002203JLF

Description
RESISTOR, METAL GLAZE, 220KOHM, 3W, 5%; Resistance:220kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 220KOHM, 3W, 5%; Resistance:220kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 220Kohm, 3W, 5%; Resistance Tt Electronics/international Resistive - 52R3042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 220Kohm, 3W, 5%; Resistance Tt Electronics/international Resistive
52R3042
Resistor, Metal Glaze, 220Kohm, 3W, 5%; Resistance Tt Electronics/international Resistive 52R3042
RESISTOR, METAL GLAZE, 220KOHM, 3W, 5%; Resistance:220kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 220KOHM, 3W, 5%; Resistance:220kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52R3042
Product Name Resistor, Metal Glaze, 220Kohm, 3W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details