TT Electronics Resistor, Metal Glaze, 14Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive GS31001402F

Description
RESISTOR, METAL GLAZE, 14KOHM, 3W, 1%; Resistance:14kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL GLAZE, 14KOHM, 3W, 1%; Resistance:14kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 14Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 50M2662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 14Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive
50M2662
Resistor, Metal Glaze, 14Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive 50M2662
RESISTOR, METAL GLAZE, 14KOHM, 3W, 1%; Resistance:14kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: No

RESISTOR, METAL GLAZE, 14KOHM, 3W, 1%; Resistance:14kohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50M2662
Product Name Resistor, Metal Glaze, 14Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 14000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details