TT Electronics Resistor Metal Glaze, 1Mohm, 3W, 5%; Resistance Tt Electronics/international Resistive GS31001004JLF

Description
RESISTOR METAL GLAZE, 1MOHM, 3W, 5%; Resistance:1Mohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RESISTOR METAL GLAZE, 1MOHM, 3W, 5%; Resistance:1Mohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Glaze, 1Mohm, 3W, 5%; Resistance Tt Electronics/international Resistive - 31P7296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Glaze, 1Mohm, 3W, 5%; Resistance Tt Electronics/international Resistive
31P7296
Resistor Metal Glaze, 1Mohm, 3W, 5%; Resistance Tt Electronics/international Resistive 31P7296
RESISTOR METAL GLAZE, 1MOHM, 3W, 5%; Resistance:1Mohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RESISTOR METAL GLAZE, 1MOHM, 3W, 5%; Resistance:1Mohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31P7296
Product Name Resistor Metal Glaze, 1Mohm, 3W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers