TT Electronics Resistor Metal Glaze, 10 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive GS-3T010R0F

Description
RESISTOR METAL GLAZE, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR METAL GLAZE, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Glaze, 10 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 13C6000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Glaze, 10 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
13C6000
Resistor Metal Glaze, 10 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 13C6000
RESISTOR METAL GLAZE, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: No

RESISTOR METAL GLAZE, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:GS-3 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13C6000
Product Name Resistor Metal Glaze, 10 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers