Welwyn Components, Ltd. Res, 1M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn GHVC1206-1M0FT1

Description
RES, 1M, 1%, 0.3W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:GHVC Series; Voltage Rating:1kV; Resistor Element Material:Thick Film; Power Rating:300mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 1%, 0.3W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:GHVC Series; Voltage Rating:1kV; Resistor Element Material:Thick Film; Power Rating:300mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 09AH9487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
09AH9487
Res, 1M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 09AH9487
RES, 1M, 1%, 0.3W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:GHVC Series; Voltage Rating:1kV; Resistor Element Material:Thick Film; Power Rating:300mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.3W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:GHVC Series; Voltage Rating:1kV; Resistor Element Material:Thick Film; Power Rating:300mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH9487
Product Name Res, 1M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details