Welwyn Components, Ltd. Res N/w, Isolated, 8R25, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB8R25F7

Description
RES N/W, ISOLATED, 8R25, 0.063W, 1206; Resistance:8.25ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 8R25, 0.063W, 1206; Resistance:8.25ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 8R25, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8807 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 8R25, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8807
Res N/w, Isolated, 8R25, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8807
RES N/W, ISOLATED, 8R25, 0.063W, 1206; Resistance:8.25ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 8R25, 0.063W, 1206; Resistance:8.25ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 8R25, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8808 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 8R25, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8808
Res N/w, Isolated, 8R25, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8808
RES N/W, ISOLATED, 8R25, 0.063W, 1206; Resistance:8.25ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 8R25, 0.063W, 1206; Resistance:8.25ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH8807
Product Name Res N/w, Isolated, 8R25, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 8.25 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers