The Res N/w, Isolated, 68K, 0.063W, 1206 is a resistor array from the GBCN series by TT Electronics/Welwyn. It features a resistance value of 68 kΩ with a tolerance of ±5%. The power rating is 63 mW at 70°C, and it has a maximum voltage rating of 50V. This component is RoHS compliant and is constructed using a green thick film technology, ensuring it is free from lead and its compounds. The resistor array consists of four isolated resistors packaged in a 1206 case size. It operates within an ambient temperature range of -55°C to +155°C and is AEC-Q200 qualified, making it suitable for automotive applications. The product is supplied taped and reeled for easy handling and assembly.
RES N/W, ISOLATED, 68K, 0.063W, 1206; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES, AEC-Q200, 68K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 49AH8716 | 62AJ8614 |
| Product Name | Res N/w, Isolated, 68K, 0.063W, 1206; Resistance Tt Electronics/welwyn | Res, Aec-Q200, 68K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor; Resistor, Capacitor Network | Single Resistor |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | |
| Resistance Range | 68000 ohms | |
| Tolerance | 5 +/- % |