Welwyn Components, Ltd. Res N/w, Isolated, 510K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB514J7

Description
RES N/W, ISOLATED, 510K, 0.063W, 1206; Resistance:510kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 510K, 0.063W, 1206; Resistance:510kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 510K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8516 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 510K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8516
Res N/w, Isolated, 510K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8516
RES N/W, ISOLATED, 510K, 0.063W, 1206; Resistance:510kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 510K, 0.063W, 1206; Resistance:510kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 510K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8515 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 510K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8515
Res N/w, Isolated, 510K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8515
RES N/W, ISOLATED, 510K, 0.063W, 1206; Resistance:510kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 510K, 0.063W, 1206; Resistance:510kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH8516
Product Name Res N/w, Isolated, 510K, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 510000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details