Welwyn Components, Ltd. Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB513J7

Description
RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8513 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8513
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8513
RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8514 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8514
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8514
RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH8513
Product Name Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 51000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details