The Res N/w, Isolated, 4K75, 0.063W, 1206 from Tt Electronics/Welwyn is a green thick film chip array resistor designed for various applications. It features a resistance value of 4.75 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 63 mW at 70°C and has a maximum voltage rating of 50V. It is compliant with RoHS standards and is free from lead and its compounds. The component operates within an ambient temperature range of -55°C to +155°C and is AEC-Q200 qualified, making it suitable for automotive applications. The resistor array consists of four isolated resistors in a 1206 package size, which measures 3.2 mm by 1.6 mm. The product is supplied taped and reeled for easy handling and assembly.
RES N/W, ISOLATED, 4K75, 0.063W, 1206; Resistance:4.75kohm;
RES N/W, ISOLATED, 4K75, 0.063W, 1206; Resistance:4.75kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 49AH8440 |
| Product Name | Res N/w, Isolated, 4K75, 0.063W, 1206; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 4750 ohms |
| Tolerance | 1 +/- % |