Welwyn Components, Ltd. Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB473J7

Description
RES N/W, ISOLATED, 47K, 0.063W, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 47K, 0.063W, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8434 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8434
Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8434
RES N/W, ISOLATED, 47K, 0.063W, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 47K, 0.063W, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8433 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8433
Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8433
RES N/W, ISOLATED, 47K, 0.063W, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RES N/W, ISOLATED, 47K, 0.063W, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 47K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8613
Res, Aec-Q200, 47K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8613
RES, AEC-Q200, 47K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 47K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 49AH8434 49AH8433 62AJ8613
Product Name Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res N/w, Isolated, 47K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 47K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details