Welwyn Components, Ltd. Res N/w, Isolated, 39R2, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB39R2F7

Description
RES N/W, ISOLATED, 39R2, 0.063W, 1206; Resistance:39.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 39R2, 0.063W, 1206; Resistance:39.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 39R2, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8269 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39R2, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8269
Res N/w, Isolated, 39R2, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8269
RES N/W, ISOLATED, 39R2, 0.063W, 1206; Resistance:39.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39R2, 0.063W, 1206; Resistance:39.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 39R2, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8270 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39R2, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8270
Res N/w, Isolated, 39R2, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8270
RES N/W, ISOLATED, 39R2, 0.063W, 1206; Resistance:39.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39R2, 0.063W, 1206; Resistance:39.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH8269
Product Name Res N/w, Isolated, 39R2, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 39.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details