Welwyn Components, Ltd. Res N/w, Isolated, 39K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB393J7

Description
RES N/W, ISOLATED, 39K, 0.063W, 1206; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 39K, 0.063W, 1206; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 39K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8294 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8294
Res N/w, Isolated, 39K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8294
RES N/W, ISOLATED, 39K, 0.063W, 1206; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39K, 0.063W, 1206; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 39K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8293 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8293
Res N/w, Isolated, 39K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8293
RES N/W, ISOLATED, 39K, 0.063W, 1206; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39K, 0.063W, 1206; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH8294
Product Name Res N/w, Isolated, 39K, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 39000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers