Welwyn Components, Ltd. Res N/w, Isolated, 340K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB3403F7

Description
RES N/W, ISOLATED, 340K, 0.063W, 1206; Resistance:340kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 340K, 0.063W, 1206; Resistance:340kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 340K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8197 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 340K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8197
Res N/w, Isolated, 340K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8197
RES N/W, ISOLATED, 340K, 0.063W, 1206; Resistance:340kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 340K, 0.063W, 1206; Resistance:340kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 340K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8198 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 340K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8198
Res N/w, Isolated, 340K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8198
RES N/W, ISOLATED, 340K, 0.063W, 1206; Resistance:340kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 340K, 0.063W, 1206; Resistance:340kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH8197
Product Name Res N/w, Isolated, 340K, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 340000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details