Welwyn Components, Ltd. Res N/w, Isolated, 33K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB333J7

Description
RES N/W, ISOLATED, 33K, 0.063W, 1206; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 33K, 0.063W, 1206; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 33K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8184 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8184
Res N/w, Isolated, 33K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8184
RES N/W, ISOLATED, 33K, 0.063W, 1206; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33K, 0.063W, 1206; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 33K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8611
Res, Aec-Q200, 33K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8611
RES, AEC-Q200, 33K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 33K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AH8184 62AJ8611
Product Name Res N/w, Isolated, 33K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 33K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers