Welwyn Components, Ltd. Res N/w, Isolated, 330R, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB331J7

Description
RES N/W, ISOLATED, 330R, 0.063W, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 330R, 0.063W, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 330R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8172 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 330R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8172
Res N/w, Isolated, 330R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8172
RES N/W, ISOLATED, 330R, 0.063W, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 330R, 0.063W, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 330R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8610
Res, Aec-Q200, 330R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8610
RES, AEC-Q200, 330R, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 330R, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AH8172 62AJ8610
Product Name Res N/w, Isolated, 330R, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 330R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details