Welwyn Components, Ltd. Res N/w, Isolated, 243R, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB2430F7

Description
RES N/W, ISOLATED, 243R, 0.063W, 1206; Resistance:243ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 243R, 0.063W, 1206; Resistance:243ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 243R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7950 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 243R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7950
Res N/w, Isolated, 243R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7950
RES N/W, ISOLATED, 243R, 0.063W, 1206; Resistance:243ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 243R, 0.063W, 1206; Resistance:243ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 243R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7949 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 243R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7949
Res N/w, Isolated, 243R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7949
RES N/W, ISOLATED, 243R, 0.063W, 1206; Resistance:243ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 243R, 0.063W, 1206; Resistance:243ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7950
Product Name Res N/w, Isolated, 243R, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 243 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details