Welwyn Components, Ltd. Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB223J7

Description
RES N/W, ISOLATED, 22K, 0.063W, 1206; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 22K, 0.063W, 1206; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7896 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7896
Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7896
RES N/W, ISOLATED, 22K, 0.063W, 1206; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.063W, 1206; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 22K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 22K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8609
Res, Aec-Q200, 22K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8609
RES, AEC-Q200, 22K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 22K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AH7896 62AJ8609
Product Name Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 22K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details