Welwyn Components, Ltd. Res N/w, Isolated, 220R, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB221J7

Description
RES N/W, ISOLATED, 220R, 0.063W, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 220R, 0.063W, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 220R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7884 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 220R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7884
Res N/w, Isolated, 220R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7884
RES N/W, ISOLATED, 220R, 0.063W, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 220R, 0.063W, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 220R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8608
Res, Aec-Q200, 220R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8608
RES, AEC-Q200, 220R, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AH7884 62AJ8608
Product Name Res N/w, Isolated, 220R, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 220R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details