RES N/W, ISOLATED, 1R5, 0.063W, 1206; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 1R5, 0.063W, 1206; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 49AH7342 |
| Product Name | Res N/w, Isolated, 1R5, 0.063W, 1206; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 1.5 ohms |
| Tolerance | 5 +/- % |